Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CMM-10

Description
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw
Description
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CMM-10
Male Insert for Rectangular Connector, 10 Pins CMM-10
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw

Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details