Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CMEM-10TN

Description
Standard, CME series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)
Description
Standard, CME series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CMEM-10TN
Male Insert for Rectangular Connector, 10 Pins CMEM-10TN
Standard, CME series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Standard, CME series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMEM-10TN
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details