Mencom Corporation Male Insert for Rectangular Connector, 6 Pins CMEM-06T

Description
Standard, CME series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Screw
Description
Standard, CME series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 6 Pins
CMEM-06T
Male Insert for Rectangular Connector, 6 Pins CMEM-06T
Standard, CME series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Screw

Standard, CME series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMEM-06T
Product Name Male Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details