Mencom Corporation Female Insert for Rectangular Connector, 6 Pins CMCF-06

Description
Standard, CMCE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp
Description
Standard, CMCE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 6 Pins
CMCF-06
Female Insert for Rectangular Connector, 6 Pins CMCF-06
Standard, CMCE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp

Standard, CMCE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMCF-06
Product Name Female Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details