Mencom Corporation Male Insert for Rectangular Connector, 16 Pins CMCEM-16N

Description
Standard, CMCE series, Male Rectangular Insert, size 104.27, 16 pin, 16 amp, Crimp Black
Description
Standard, CMCE series, Male Rectangular Insert, size 104.27, 16 pin, 16 amp, Crimp Black

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 16 Pins
CMCEM-16N
Male Insert for Rectangular Connector, 16 Pins CMCEM-16N
Standard, CMCE series, Male Rectangular Insert, size 104.27, 16 pin, 16 amp, Crimp Black

Standard, CMCE series, Male Rectangular Insert, size 104.27, 16 pin, 16 amp, Crimp Black

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMCEM-16N
Product Name Male Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details