Mencom Corporation Male Insert for Rectangular Connector, 6 Pins CMCEM-06N

Description
Standard, CMCE series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp (17-32)
Description
Standard, CMCE series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 6 Pins
CMCEM-06N
Male Insert for Rectangular Connector, 6 Pins CMCEM-06N
Standard, CMCE series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp (17-32)

Standard, CMCE series, Male Rectangular Insert, size 77.27, 6 pin, 16 amp, Crimp (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMCEM-06N
Product Name Male Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details