Mencom Corporation Male Insert for Rectangular Connector, 5 Pins CKSM-04

Description
Standard, CKS series, Male Rectangular Insert, size 21.21, 5 pin, 10 amp, Spring
Description
Standard, CKS series, Male Rectangular Insert, size 21.21, 5 pin, 10 amp, Spring

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 5 Pins
CKSM-04
Male Insert for Rectangular Connector, 5 Pins CKSM-04
Standard, CKS series, Male Rectangular Insert, size 21.21, 5 pin, 10 amp, Spring

Standard, CKS series, Male Rectangular Insert, size 21.21, 5 pin, 10 amp, Spring

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CKSM-04
Product Name Male Insert for Rectangular Connector, 5 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details