Mencom Corporation Male Insert for Rectangular Connector, 5 Pins CKM-04RY

Description
High-Temp, CK series, Female Rectangular Insert, size 21.21, 5 pin, 10 amp, Screw
Description
High-Temp, CK series, Female Rectangular Insert, size 21.21, 5 pin, 10 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 5 Pins
CKM-04RY
Male Insert for Rectangular Connector, 5 Pins CKM-04RY
High-Temp, CK series, Female Rectangular Insert, size 21.21, 5 pin, 10 amp, Screw

High-Temp, CK series, Female Rectangular Insert, size 21.21, 5 pin, 10 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CKM-04RY
Product Name Male Insert for Rectangular Connector, 5 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details