Mencom Corporation Female Insert for Rectangular Connector, 4 Pins CKF-03N

Description
Standard, CK series, Female Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw, Black
Description
Standard, CK series, Female Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw, Black

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 4 Pins
CKF-03N
Female Insert for Rectangular Connector, 4 Pins CKF-03N
Standard, CK series, Female Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw, Black

Standard, CK series, Female Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw, Black

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CKF-03N
Product Name Female Insert for Rectangular Connector, 4 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details