Mencom Corporation EMI, Rectangular Hood, size 21.21, Stainless Steel Single Latch, Top PG11 cable entry CKAXS-03VG

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI, Rectangular Hood, size 21.21, Stainless Steel Single Latch, Top PG11 cable entry - CKAXS-03VG - Mencom Corporation
Oakwood, GA, USA
EMI, Rectangular Hood, size 21.21, Stainless Steel Single Latch, Top PG11 cable entry
CKAXS-03VG
EMI, Rectangular Hood, size 21.21, Stainless Steel Single Latch, Top PG11 cable entry CKAXS-03VG
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CKAXS-03VG
Product Name EMI, Rectangular Hood, size 21.21, Stainless Steel Single Latch, Top PG11 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details
Relay Housing Assembly, Mini, Polystyrene - 641 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
D Sub Backshells - 339903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Nylon; Polyamide
View Details