Mencom Corporation Standard, Rectangular Hood, size 21.21, Single Latch, Top .375-NPT cable entry CKAT-03.3VG

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 21.21, Single Latch, Top .375-NPT cable entry - CKAT-03.3VG - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 21.21, Single Latch, Top .375-NPT cable entry
CKAT-03.3VG
Standard, Rectangular Hood, size 21.21, Single Latch, Top .375-NPT cable entry CKAT-03.3VG
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CKAT-03.3VG
Product Name Standard, Rectangular Hood, size 21.21, Single Latch, Top .375-NPT cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details