Mencom Corporation Standard, Rectangular Hood, size 21.21, 2 Pegs, Top 3/8 NPT cable entry CKAT-03.3V

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 21.21, 2 Pegs, Top 3/8 NPT cable entry - CKAT-03.3V - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 21.21, 2 Pegs, Top 3/8 NPT cable entry
CKAT-03.3V
Standard, Rectangular Hood, size 21.21, 2 Pegs, Top 3/8 NPT cable entry CKAT-03.3V
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CKAT-03.3V
Product Name Standard, Rectangular Hood, size 21.21, 2 Pegs, Top 3/8 NPT cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Boot, No Cover, Load - 3-6054P1 - Anderson Power Products
Specs
Type Cap
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
Relay Housing Assembly, Mini, Polystyrene - 641 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details