Mencom Corporation Standard, Rectangular Hood, size 21.21, 2 Pegs, Side PG11 cable entry CKA-03VAS

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 21.21, 2 Pegs, Side PG11 cable entry - CKA-03VAS - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 21.21, 2 Pegs, Side PG11 cable entry
CKA-03VAS
Standard, Rectangular Hood, size 21.21, 2 Pegs, Side PG11 cable entry CKA-03VAS
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard CK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CKA-03VAS
Product Name Standard, Rectangular Hood, size 21.21, 2 Pegs, Side PG11 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 339877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details