Mencom Corporation Standard, Rectangular Base with cover, Single Latch, Surface mount, size 104.62, Side PG29 cable entry CHP-48LS29

Description
Surface mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Surface mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Base with cover, Single Latch, Surface mount, size 104.62, Side PG29 cable entry - CHP-48LS29 - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Base with cover, Single Latch, Surface mount, size 104.62, Side PG29 cable entry
CHP-48LS29
Standard, Rectangular Base with cover, Single Latch, Surface mount, size 104.62, Side PG29 cable entry CHP-48LS29
Surface mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Surface mount base for Rectangular Connector, Size 104.62
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHP-48LS29
Product Name Standard, Rectangular Base with cover, Single Latch, Surface mount, size 104.62, Side PG29 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Large, Lexan - 650 - Keystone Electronics Corp.
Specs
Type Base
Material Lexan
View Details
D Sub Backshells - 340094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details