Mencom Corporation Aggressive, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry CHOW-06L16

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aggressive, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry - CHOW-06L16 - Mencom Corporation
Oakwood, GA, USA
Aggressive, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry
CHOW-06L16
Aggressive, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry CHOW-06L16
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOW-06L16
Product Name Aggressive, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 DUST COVER,RED - 113890P3 - Anderson Power Products
Specs
Type Cap
View Details
2 Pos. Straight Cable Metal Backshell for Kona - KA1-9700200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.68 inch (42.6 mm)
View Details
D Sub Backshells - 339903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Nylon; Polyamide
View Details