Mencom Corporation Standard, Rectangular Hood, size 77.27, Double Latch, Side .75-NPT cable entry CHOT-16.5X

Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 77.27, Double Latch, Side .75-NPT cable entry - CHOT-16.5X - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 77.27, Double Latch, Side .75-NPT cable entry
CHOT-16.5X
Standard, Rectangular Hood, size 77.27, Double Latch, Side .75-NPT cable entry CHOT-16.5X
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Hood for Rectangular Connector, Size 77.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOT-16.5X
Product Name Standard, Rectangular Hood, size 77.27, Double Latch, Side .75-NPT cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
D Sub Backshells - 329440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
Cover - 709-153 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
3 suppliers