Mencom Corporation High-Temp, Rectangular Hood, size 57.27, 4 Pegs, Side PG16 cable entry CHOR-10

Description
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet
Description
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp, Rectangular Hood, size 57.27, 4 Pegs, Side PG16 cable entry - CHOR-10 - Mencom Corporation
Oakwood, GA, USA
High-Temp, Rectangular Hood, size 57.27, 4 Pegs, Side PG16 cable entry
CHOR-10
High-Temp, Rectangular Hood, size 57.27, 4 Pegs, Side PG16 cable entry CHOR-10
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Hood for Rectangular Connector, Size 57.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOR-10
Product Name High-Temp, Rectangular Hood, size 57.27, 4 Pegs, Side PG16 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
Relay Housing Cover, X-Large - 713 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
View Details