Mencom Corporation High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry CHOR-06L16

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry - CHOR-06L16 - Mencom Corporation
Oakwood, GA, USA
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry
CHOR-06L16
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry CHOR-06L16
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOR-06L16
Product Name High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG16 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Boot, No Cover, Load - 3-6054P1 - Anderson Power Products
Specs
Type Cap
View Details
Relay Housing Assembly, Large, Polystyrene - 677 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details