Mencom Corporation High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG13.5 cable entry CHOR-06L13

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG13.5 cable entry - CHOR-06L13 - Mencom Corporation
Oakwood, GA, USA
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG13.5 cable entry
CHOR-06L13
High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG13.5 cable entry CHOR-06L13
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOR-06L13
Product Name High-Temp, Rectangular Hood, size 44.27, 2 Pegs, Side PG13.5 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
Relay Housing Assembly, Mini, Polystyrene - 641 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details