Mencom Corporation Aggressive, Rectangular Base, Bulkhead mount, size 57.27, Single Latch & cover CHIW-10LS

Description
Bulkhead mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Bulkhead mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aggressive, Rectangular Base, Bulkhead mount, size 57.27, Single Latch & cover - CHIW-10LS - Mencom Corporation
Oakwood, GA, USA
Aggressive, Rectangular Base, Bulkhead mount, size 57.27, Single Latch & cover
CHIW-10LS
Aggressive, Rectangular Base, Bulkhead mount, size 57.27, Single Latch & cover CHIW-10LS
Bulkhead mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Bulkhead mount base for Rectangular Connector, Size 57.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHIW-10LS
Product Name Aggressive, Rectangular Base, Bulkhead mount, size 57.27, Single Latch & cover
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details