Mencom Corporation Standard, Rectangular Base, Bulkhead mount, size 104.62, Single Latch & cover CHI-48LS

Description
Bulkhead mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Bulkhead mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Base, Bulkhead mount, size 104.62, Single Latch & cover - CHI-48LS - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Base, Bulkhead mount, size 104.62, Single Latch & cover
CHI-48LS
Standard, Rectangular Base, Bulkhead mount, size 104.62, Single Latch & cover CHI-48LS
Bulkhead mount base for Rectangular Connector, Size 104.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Bulkhead mount base for Rectangular Connector, Size 104.62
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHI-48LS
Product Name Standard, Rectangular Base, Bulkhead mount, size 104.62, Single Latch & cover
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120 Dust Cover Black - 134G4 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 210-859 - WAGO
Specs
Type Cap
Width 0.8661 inch (22 mm)
Length 0.8661 inch (22 mm)
View Details
4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details