Mencom Corporation Standard, Rectangular Base, Bulkhead mount, size 77.62, 4 Pegs & cover CHI-32CS

Description
Bulkhead mount base for Rectangular Connector, Size 77.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Bulkhead mount base for Rectangular Connector, Size 77.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Base, Bulkhead mount, size 77.62, 4 Pegs & cover - CHI-32CS - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Base, Bulkhead mount, size 77.62, 4 Pegs & cover
CHI-32CS
Standard, Rectangular Base, Bulkhead mount, size 77.62, 4 Pegs & cover CHI-32CS
Bulkhead mount base for Rectangular Connector, Size 77.62 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Bulkhead mount base for Rectangular Connector, Size 77.62
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHI-32CS
Product Name Standard, Rectangular Base, Bulkhead mount, size 77.62, 4 Pegs & cover
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2855414 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.5906 inch (15 mm)
Length 1.28 inch (32.5 mm)
View Details
4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details