Mencom Corporation Male Insert for Rectangular Connector, 25 Pins CDM-25

Description
Standard, CD series, Male Rectangular Insert, size 66.16, 25 pin, 10 amp, Crimp
Description
Standard, CD series, Male Rectangular Insert, size 66.16, 25 pin, 10 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 25 Pins
CDM-25
Male Insert for Rectangular Connector, 25 Pins CDM-25
Standard, CD series, Male Rectangular Insert, size 66.16, 25 pin, 10 amp, Crimp

Standard, CD series, Male Rectangular Insert, size 66.16, 25 pin, 10 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CDM-25
Product Name Male Insert for Rectangular Connector, 25 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details