Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CDAMD-10

Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, gold contacts
Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, gold contacts

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CDAMD-10
Male Insert for Rectangular Connector, 10 Pins CDAMD-10
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, gold contacts

Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, gold contacts

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CDAMD-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details