Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CDAM-10X

Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, w/o pressure plate
Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, w/o pressure plate

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CDAM-10X
Male Insert for Rectangular Connector, 10 Pins CDAM-10X
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, w/o pressure plate

Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw, w/o pressure plate

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CDAM-10X
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details