Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CDAM-10RY

Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw
Description
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CDAM-10RY
Male Insert for Rectangular Connector, 10 Pins CDAM-10RY
Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw

Standard, CDA series, Male Rectangular Insert, size 49.16, 10 pin, 16 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CDAM-10RY
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 2243-PM208FOOLOO-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details