Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CCEM-10

Description
Standard, CCE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Crimp
Description
Standard, CCE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CCEM-10
Male Insert for Rectangular Connector, 10 Pins CCEM-10
Standard, CCE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Crimp

Standard, CCE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CCEM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details