Mencom Corporation Standard, Rectangular Hood, size 66.4, 4 Pegs, Top 1.0-NPT cable entry CAVT-50.6

Description
Hood for Rectangular Connector, Size 66.40 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 66.40 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 66.4, 4 Pegs, Top 1.0-NPT cable entry - CAVT-50.6 - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 66.4, 4 Pegs, Top 1.0-NPT cable entry
CAVT-50.6
Standard, Rectangular Hood, size 66.4, 4 Pegs, Top 1.0-NPT cable entry CAVT-50.6
Hood for Rectangular Connector, Size 66.40 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Hood for Rectangular Connector, Size 66.40
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CAVT-50.6
Product Name Standard, Rectangular Hood, size 66.4, 4 Pegs, Top 1.0-NPT cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
D Sub Backshells - 339874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details