Mencom Corporation Aggressive, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry CAOW-16.29

Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aggressive, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry - CAOW-16.29 - Mencom Corporation
Oakwood, GA, USA
Aggressive, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry
CAOW-16.29
Aggressive, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry CAOW-16.29
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 77.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the standard aluminum die cast enclosures (Hoods/Bases) are not quite enough, ILME offers an aggressive environment solution. Using the same patented stainless steel locking system, in conjunction with special paint and gasket, this series provides an ingress protection rating of IP69K. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CAOW-16.29
Product Name Aggressive, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 DUST COVER-RED-2 - 134G1 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Relay Housing Cover, Large - 666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
Circular Connector Backshells - 2855076 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9544200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.42 inch (61.5 mm)
View Details