Mencom Corporation EMI, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry CAOS-16.29

Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry - CAOS-16.29 - Mencom Corporation
Oakwood, GA, USA
EMI, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry
CAOS-16.29
EMI, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry CAOS-16.29
Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 77.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CAOS-16.29
Product Name EMI, Rectangular Hood, size 77.27, 4 Pegs, Side PG29 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 885-566 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 1.31 inch (33.3 mm)
View Details
2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Relay Housing Assembly, Mini, Polystyrene - 662 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details