Mencom Corporation EMI, Rectangular Hood, size 44.27, 2 Pegs, Side PG21 cable entry CAOS-06L21

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI, Rectangular Hood, size 44.27, 2 Pegs, Side PG21 cable entry - CAOS-06L21 - Mencom Corporation
Oakwood, GA, USA
EMI, Rectangular Hood, size 44.27, 2 Pegs, Side PG21 cable entry
CAOS-06L21
EMI, Rectangular Hood, size 44.27, 2 Pegs, Side PG21 cable entry CAOS-06L21
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CAOS-06L21
Product Name EMI, Rectangular Hood, size 44.27, 2 Pegs, Side PG21 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details