Mencom Corporation Standard, Rectangular Hood, size 104.27, Center Latch, Side PG21 cable entry CAO-24YX21

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 104.27, Center Latch, Side PG21 cable entry - CAO-24YX21 - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 104.27, Center Latch, Side PG21 cable entry
CAO-24YX21
Standard, Rectangular Hood, size 104.27, Center Latch, Side PG21 cable entry CAO-24YX21
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard aluminum die cast enclosures (Hoods/Bases) use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CAO-24YX21
Product Name Standard, Rectangular Hood, size 104.27, Center Latch, Side PG21 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Large, Lexan - 650 - Keystone Electronics Corp.
Specs
Type Base
Material Lexan
View Details
Circular Connector Backshells - 2411474 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details
Cover - 709-154 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 6.3 inch (160 mm)
View Details
2 suppliers