Orbis SO4822-7

Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 48" x 22" x 7" footprint Extended length and width for larger parts Reinforced bottom ensures secure stacking of mixed container loads
Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 48" x 22" x 7" footprint Extended length and width for larger parts Reinforced bottom ensures secure stacking of mixed container loads

Suppliers

Company
Product
Description
Supplier Links
 - SO4822-7 - Orbis
Oconomowoc, WI, USA
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 48" x 22" x 7" footprint Extended length and width for larger parts Reinforced bottom ensures secure stacking of mixed container loads

The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage.

  • 48" x 22" x 7" footprint
  • Extended length and width for larger parts
  • Reinforced bottom ensures secure stacking of mixed container loads
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number SO4822-7
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details