Orbis NSO2422-11

Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 22 x 11" footprint Smooth or reinforced bottom Reinforced bottom ensures secure stacking of mixed container loads Fingertip handles on adjacent sides
Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 22 x 11" footprint Smooth or reinforced bottom Reinforced bottom ensures secure stacking of mixed container loads Fingertip handles on adjacent sides

Suppliers

Company
Product
Description
Supplier Links
 - NSO2422-11 - Orbis
Oconomowoc, WI, USA
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 22 x 11" footprint Smooth or reinforced bottom Reinforced bottom ensures secure stacking of mixed container loads Fingertip handles on adjacent sides

The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage.

  • 24" x 22 x 11" footprint
  • Smooth or reinforced bottom
  • Reinforced bottom ensures secure stacking of mixed container loads
  • Fingertip handles on adjacent sides
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NSO2422-11
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Carbide Insert Compartment Packaging - 2.51X.47X.60 (63.8 x 11.9 x 15.2 MM) 2 CELL INSERT BOX - IB02/M2 - MOCAP LLC
Specs
Container Type Box
Height 0.8268 inch (21 mm)
Length 2.64 inch (67 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details