Orbis NSO2415-5

Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 5" footprint Smooth bottom
Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 5" footprint Smooth bottom

Suppliers

Company
Product
Description
Supplier Links
 - NSO2415-5 - Orbis
Oconomowoc, WI, USA
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 5" footprint Smooth bottom

The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage.

  • 24" x 15" x 5" footprint
  • Smooth bottom
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NSO2415-5
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details