Orbis NSO2415-4

Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 4" footprint Smooth or Reinforced bottom Optional Reinforced bottom ensures secure stacking of mixed container loads Available in MSO style.
Description
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 4" footprint Smooth or Reinforced bottom Optional Reinforced bottom ensures secure stacking of mixed container loads Available in MSO style.

Suppliers

Company
Product
Description
Supplier Links
 - NSO2415-4 - Orbis
Oconomowoc, WI, USA
The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. 24" x 15" x 4" footprint Smooth or Reinforced bottom Optional Reinforced bottom ensures secure stacking of mixed container loads Available in MSO style.

The StakPak System offers more than 20 straight-wall modular containers with advanced features to optimize your reusable packaging system. The StakPak container system is designed for just-in-time applications where the same containers are used for shipping, storage and work-in-process. StakPaks are compatible with a wide variety of AIAG pallets, top caps and seat belt systems. Reinforced external ribbing adds maximum stacking strength. Molded-in continuous bumper keeps dirt and dust from contaminating product. Drain holes in bumper and handles ensure easy cleaning and draining. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage.

  • 24" x 15" x 4" footprint
  • Smooth or Reinforced bottom
  • Optional Reinforced bottom ensures secure stacking of mixed container loads
  • Available in MSO style.
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NSO2415-4
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 7596429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Plastic; Plastic
Height 3.94 inch (100 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details