Orbis NPL 404

Description
ORBIS reusable Beverage Shells are designed for the distribution of beverage bottles from the beverage bottling facility to grocery stores, convenience stores, discount stores, foodservice/concessi on outlets, restaurants, vending machines and hospitals. All shells are fully compatible with the most popular shells and plastic pallets in use today. Easily cleaned and sanitized, ORBIS all-plastic plastic shells are an economical improvement over single-use kister packs or corrugated trays. These plastic shells are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. Designed for 1/2 liter bottles Bottle quantity: 24 Radius corners for durability Ease of handling and product damage prevention Designed for stacking stability Interchangeable with industry-standard products Available in FDA-approved materials (Please specify when requesting a quote.)
Description
ORBIS reusable Beverage Shells are designed for the distribution of beverage bottles from the beverage bottling facility to grocery stores, convenience stores, discount stores, foodservice/concessi on outlets, restaurants, vending machines and hospitals. All shells are fully compatible with the most popular shells and plastic pallets in use today. Easily cleaned and sanitized, ORBIS all-plastic plastic shells are an economical improvement over single-use kister packs or corrugated trays. These plastic shells are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. Designed for 1/2 liter bottles Bottle quantity: 24 Radius corners for durability Ease of handling and product damage prevention Designed for stacking stability Interchangeable with industry-standard products Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - NPL 404 - Orbis
Oconomowoc, WI, USA
ORBIS reusable Beverage Shells are designed for the distribution of beverage bottles from the beverage bottling facility to grocery stores, convenience stores, discount stores, foodservice/concessi on outlets, restaurants, vending machines and hospitals. All shells are fully compatible with the most popular shells and plastic pallets in use today. Easily cleaned and sanitized, ORBIS all-plastic plastic shells are an economical improvement over single-use kister packs or corrugated trays. These plastic shells are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. Designed for 1/2 liter bottles Bottle quantity: 24 Radius corners for durability Ease of handling and product damage prevention Designed for stacking stability Interchangeable with industry-standard products Available in FDA-approved materials (Please specify when requesting a quote.)

ORBIS reusable Beverage Shells are designed for the distribution of beverage bottles from the beverage bottling facility to grocery stores, convenience stores, discount stores, foodservice/concession outlets, restaurants, vending machines and hospitals. All shells are fully compatible with the most popular shells and plastic pallets in use today. Easily cleaned and sanitized, ORBIS all-plastic plastic shells are an economical improvement over single-use kister packs or corrugated trays. These plastic shells are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss.

  • Designed for 1/2 liter bottles
  • Bottle quantity: 24
  • Radius corners for durability
  • Ease of handling and product damage prevention
  • Designed for stacking stability
  • Interchangeable with industry-standard products
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NPL 404
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details