ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.
24" x 16" footprint
Stacks with optional detached cover and nests when empty
Designed for standard applications (40 lbs)
Smooth interior for easy cleaning
Deep pocket handles for use with gloves
Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers
Optional snap-tight cover protects product during processing and distribution
Optional drain holes for moisture control
Available in FDA-approved materials (Please specify when requesting a quote.)
ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.
- 24" x 16" footprint
- Stacks with optional detached cover and nests when empty
- Designed for standard applications (40 lbs)
- Smooth interior for easy cleaning
- Deep pocket handles for use with gloves
- Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers
- Optional snap-tight cover protects product during processing and distribution
- Optional drain holes for moisture control
- Available in FDA-approved materials (Please specify when requesting a quote.)