Orbis KDR4845-34

Description
The medium-duty BulkPak® 4845 KDR Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. The reusable containers feature 4 flat label areas on each sidewall and a solid deck. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment
Description
The medium-duty BulkPak® 4845 KDR Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. The reusable containers feature 4 flat label areas on each sidewall and a solid deck. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment

Suppliers

Company
Product
Description
Supplier Links
 - KDR4845-34 - Orbis
Oconomowoc, WI, USA
The medium-duty BulkPak® 4845 KDR Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. The reusable containers feature 4 flat label areas on each sidewall and a solid deck. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment

The medium-duty BulkPak® 4845 KDR Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. The reusable containers feature 4 flat label areas on each sidewall and a solid deck. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 45" x 48" x 34" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 1,500 lbs
  • Access Doors: 0, 1 or 2 doors (Door configurations vary by model)
  • Base: All-plastic perimeter stringer bottom
  • Deck: Solid
  • Sidewalls: Solid
  • Dollies available for easy handling
  • Popular applications: Automotive, appliance and transportation equipment
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number KDR4845-34
Container Type Bin
Material Plastic
Application MaterialHandling
Volume Capacity 219 gallons (830 liters)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details