Orbis KD3230-34

Description
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30"x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 2000 lbs Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastic and rubber parts, resin and powder and tools
Description
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30"x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 2000 lbs Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastic and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
 - KD3230-34 - Orbis
Oconomowoc, WI, USA
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30"x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 2000 lbs Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastic and rubber parts, resin and powder and tools

The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 32" x 30"x 34" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 2000 lbs
  • Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model)
  • Deck: Closed
  • Base: All-plastic picture frame bottom
  • Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastic and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number KD3230-34
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details