Orbis KD3230-25

Description
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in today's material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access doors: 0 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Description
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in today's material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access doors: 0 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
 - KD3230-25 - Orbis
Oconomowoc, WI, USA
The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in today's material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access doors: 0 1 or 2 doors on the 32” side (Door configurations vary by model) Deck: Closed Base: All-plastic picture frame bottom Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

The medium-duty BulkPak® 3230 KD Series reusable containers are ideal for high density small to medium sized parts and are perfect for tight working spaces. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy. Designed to hold 2,000 lbs, these collapsible containers are built for medium-duty applications. Palletboxes offer the strength and rugged durability demanded in today's material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 32" x 30" x 25" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 2,000 lbs
  • Access doors: 0
  • 1 or 2 doors on the 32” side (Door configurations vary by model)
  • Deck: Closed
  • Base: All-plastic picture frame bottom
  • Non-sequential wall hinge design allows palletbox sidewalls to completely collapse to prevent wall and hinge damage
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number KD3230-25
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details