Orbis HHFC2422-11

Description
ORBIS newest Hand Held Folding Containers stack with straight-wall containers in the same footprint, allowing mixed loads to be efficiently shipped. These collapsible containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 22" footprint Interstacks with NSO2422 StakPak models Molded-in cardholders provide easy access to identification cards Collapses to 3.0" Assembles and collapses in 3 seconds
Description
ORBIS newest Hand Held Folding Containers stack with straight-wall containers in the same footprint, allowing mixed loads to be efficiently shipped. These collapsible containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 22" footprint Interstacks with NSO2422 StakPak models Molded-in cardholders provide easy access to identification cards Collapses to 3.0" Assembles and collapses in 3 seconds

Suppliers

Company
Product
Description
Supplier Links
 - HHFC2422-11 - Orbis
Oconomowoc, WI, USA
ORBIS newest Hand Held Folding Containers stack with straight-wall containers in the same footprint, allowing mixed loads to be efficiently shipped. These collapsible containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 22" footprint Interstacks with NSO2422 StakPak models Molded-in cardholders provide easy access to identification cards Collapses to 3.0" Assembles and collapses in 3 seconds

ORBIS newest Hand Held Folding Containers stack with straight-wall containers in the same footprint, allowing mixed loads to be efficiently shipped. These collapsible containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 22" footprint
  • Interstacks with NSO2422 StakPak models
  • Molded-in cardholders provide easy access to identification cards
  • Collapses to 3.0"
  • Assembles and collapses in 3 seconds
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HHFC2422-11
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details