Orbis HDRS4048-16 Fixed Wall

Description
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Secure stackability maximizes warehouse space without the use of racking. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 16" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Description
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Secure stackability maximizes warehouse space without the use of racking. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 16" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Secure stackability maximizes warehouse space without the use of racking. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 16" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Secure stackability maximizes warehouse space without the use of racking. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 40" x 48" x 16" footprint
  • Fixed walls
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 2,000 lbs
  • Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model)
  • Base: All-plastic picture frame bottom
  • Deck: Solid or ventilated
  • Sidewalls: Solid
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDRS4048-16 Fixed Wall
Container Type Bin
Material Plastic
Features HeavyDuty
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details