Orbis HDRS3832-23

Description
The BulkPak® HDRS3832-23 was designed for the handling and storage of metal formed parts, stampings and other heavy items in the industrial supply chain. They offer a cost-efficient and ergonomic alternative to wire baskets or metal tubs. All containers are structural-foam molded in high-density polyethylene for durability. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 38" x 32" x 23" footprint Fixed Walls Structural foam molded in high-density polyethylene Areas on all four sides for identification options Container capacity: 1800 lbs Deck: Closed Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment
Description
The BulkPak® HDRS3832-23 was designed for the handling and storage of metal formed parts, stampings and other heavy items in the industrial supply chain. They offer a cost-efficient and ergonomic alternative to wire baskets or metal tubs. All containers are structural-foam molded in high-density polyethylene for durability. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 38" x 32" x 23" footprint Fixed Walls Structural foam molded in high-density polyethylene Areas on all four sides for identification options Container capacity: 1800 lbs Deck: Closed Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment

Suppliers

Company
Product
Description
Supplier Links
 - HDRS3832-23 - Orbis
Oconomowoc, WI, USA
The BulkPak® HDRS3832-23 was designed for the handling and storage of metal formed parts, stampings and other heavy items in the industrial supply chain. They offer a cost-efficient and ergonomic alternative to wire baskets or metal tubs. All containers are structural-foam molded in high-density polyethylene for durability. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 38" x 32" x 23" footprint Fixed Walls Structural foam molded in high-density polyethylene Areas on all four sides for identification options Container capacity: 1800 lbs Deck: Closed Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment

The BulkPak® HDRS3832-23 was designed for the handling and storage of metal formed parts, stampings and other heavy items in the industrial supply chain. They offer a cost-efficient and ergonomic alternative to wire baskets or metal tubs. All containers are structural-foam molded in high-density polyethylene for durability. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 38" x 32" x 23" footprint
  • Fixed Walls
  • Structural foam molded in high-density polyethylene
  • Areas on all four sides for identification options
  • Container capacity: 1800 lbs
  • Deck: Closed
  • Sidewalls: Solid
  • Popular applications: Automotive, appliance and transportation equipment
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDRS3832-23
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 17.17 gallons (65 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details