Orbis HDRS3230-18 Fixed Wall

Description
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Designed to hold 2,000 lbs, these reusable bulk containers are built for long-lasting durability in heavy-duty applications. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 18" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Description
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Designed to hold 2,000 lbs, these reusable bulk containers are built for long-lasting durability in heavy-duty applications. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 18" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Designed to hold 2,000 lbs, these reusable bulk containers are built for long-lasting durability in heavy-duty applications. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 18" footprint Fixed walls Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Designed to hold 2,000 lbs, these reusable bulk containers are built for long-lasting durability in heavy-duty applications. Fixed wall styles (HDRS models) are available to supports heavy, dense components. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 32" x 30" x 18" footprint
  • Fixed walls
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 2,000 lbs
  • Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy
  • Ventilated or solid deck available
  • Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry
  • Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model)
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDRS3230-18 Fixed Wall
Container Type Bin
Material Plastic
Features Collapsible; HeavyDuty
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Sliding Lid Tackle Boxes - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 5 CELL INSERT BOX - IB05/D3 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.24 inch (31.4 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details