Orbis HDR5648-42

Description
Extended-length containers accommodate long and hard-to-fit components and parts. The BulkPak® 5648 HDR Series accommodates long and hard-to-fit component parts. All containers are structural-foam molded in high-density polyethylene for durability and are available in side-loading Maximus styles. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 56" x 48" x 42" footprint Fixed Walls Areas on all four sides for identification options Container capacity: 2,000 lbs Access doors: 0, 1 or 2 doors on 48" side and 2 standard doors on 56" side Deck: Solid Sidewalls: Solid Base: All-plastic picture frame bottom with rounded legs for easy fork truck handling and reduced risk of “short forking" Popular applications: Automotive, appliance and transportation equipment
Description
Extended-length containers accommodate long and hard-to-fit components and parts. The BulkPak® 5648 HDR Series accommodates long and hard-to-fit component parts. All containers are structural-foam molded in high-density polyethylene for durability and are available in side-loading Maximus styles. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 56" x 48" x 42" footprint Fixed Walls Areas on all four sides for identification options Container capacity: 2,000 lbs Access doors: 0, 1 or 2 doors on 48" side and 2 standard doors on 56" side Deck: Solid Sidewalls: Solid Base: All-plastic picture frame bottom with rounded legs for easy fork truck handling and reduced risk of “short forking" Popular applications: Automotive, appliance and transportation equipment

Suppliers

Company
Product
Description
Supplier Links
 - HDR5648-42 - Orbis
Oconomowoc, WI, USA
Extended-length containers accommodate long and hard-to-fit components and parts. The BulkPak® 5648 HDR Series accommodates long and hard-to-fit component parts. All containers are structural-foam molded in high-density polyethylene for durability and are available in side-loading Maximus styles. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 56" x 48" x 42" footprint Fixed Walls Areas on all four sides for identification options Container capacity: 2,000 lbs Access doors: 0, 1 or 2 doors on 48" side and 2 standard doors on 56" side Deck: Solid Sidewalls: Solid Base: All-plastic picture frame bottom with rounded legs for easy fork truck handling and reduced risk of “short forking" Popular applications: Automotive, appliance and transportation equipment

Extended-length containers accommodate long and hard-to-fit components and parts. The BulkPak® 5648 HDR Series accommodates long and hard-to-fit component parts. All containers are structural-foam molded in high-density polyethylene for durability and are available in side-loading Maximus styles. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 56" x 48" x 42" footprint
  • Fixed Walls
  • Areas on all four sides for identification options
  • Container capacity: 2,000 lbs
  • Access doors: 0, 1 or 2 doors on 48" side and 2 standard doors on 56" side
  • Deck: Solid
  • Sidewalls: Solid
  • Base: All-plastic picture frame bottom with rounded legs for easy fork truck handling and reduced risk of “short forking"
  • Popular applications: Automotive, appliance and transportation equipment
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDR5648-42
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details