Orbis HDR4845-50

Description
The heavy-duty BulkPak® 4845 HDR Series is used extensively by the automotive industry, as it meets the specifications of the Automotive Industry Action Group (AIAG). Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) NOTE: Photo shown is HDR4845-42. 45" x 48" x 50" footprint Structural-foam molded in high-density polyethylene Container capacity: 1500 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Wing-wall style doors on 45"" side Base: All-plastic picture frame bottom Deck: Ventilated Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment
Description
The heavy-duty BulkPak® 4845 HDR Series is used extensively by the automotive industry, as it meets the specifications of the Automotive Industry Action Group (AIAG). Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) NOTE: Photo shown is HDR4845-42. 45" x 48" x 50" footprint Structural-foam molded in high-density polyethylene Container capacity: 1500 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Wing-wall style doors on 45"" side Base: All-plastic picture frame bottom Deck: Ventilated Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment

Suppliers

Company
Product
Description
Supplier Links
 - HDR4845-50 - Orbis
Oconomowoc, WI, USA
The heavy-duty BulkPak® 4845 HDR Series is used extensively by the automotive industry, as it meets the specifications of the Automotive Industry Action Group (AIAG). Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) NOTE: Photo shown is HDR4845-42. 45" x 48" x 50" footprint Structural-foam molded in high-density polyethylene Container capacity: 1500 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Wing-wall style doors on 45"" side Base: All-plastic picture frame bottom Deck: Ventilated Sidewalls: Solid Popular applications: Automotive, appliance and transportation equipment

The heavy-duty BulkPak® 4845 HDR Series is used extensively by the automotive industry, as it meets the specifications of the Automotive Industry Action Group (AIAG). Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) NOTE: Photo shown is HDR4845-42.

  • 45" x 48" x 50" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 1500 lbs
  • Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model)
  • Wing-wall style doors on 45"" side
  • Base: All-plastic picture frame bottom
  • Deck: Ventilated
  • Sidewalls: Solid
  • Popular applications: Automotive, appliance and transportation equipment
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDR4845-50
Container Type Bin
Material Plastic
Features Collapsible; HeavyDuty
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details