Orbis HBR4845-50

Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 50" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods
Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 50" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

Suppliers

Company
Product
Description
Supplier Links
 - HBR4845-50 - Orbis
Oconomowoc, WI, USA
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 50" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism.

  • 45" x 48" x 50" footprint
  • Hopper style bulk bin
  • Container capacity: 2000 lbs
  • Multiple identification areas available for labels
  • Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information
  • Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate
  • Gravity feed mechanism in base for efficient discharge
  • Popular applications: powder, granules, spices, dry goods
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HBR4845-50
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 9096912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.17 inch (182 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details