Orbis HBR4845-34

Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods
Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

Suppliers

Company
Product
Description
Supplier Links
 - HBR4845-34 - Orbis
Oconomowoc, WI, USA
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism.

  • 45" x 48" x 39" footprint
  • Hopper style bulk bin
  • Container capacity: 2000 lbs
  • Multiple identification areas available for labels
  • Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information
  • Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate
  • Gravity feed mechanism in base for efficient discharge
  • Popular applications: powder, granules, spices, dry goods
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HBR4845-34
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details