Orbis GAX6040-27

Description
The 4048 Stack-N-Nest System is an integrated system of 180° stack and nest containers, pallets, top caps and dollies. These reusable plastic totes stack in a column, creating vertically modular loads and level stack heights. Containers are available with smooth bottom for easy cleaning or textured bottom for conveyor use. Ventilated walls and bottoms are available for maximum air flow, easy cleaning and rapid cooling. Contoured handles for easy and safe handling. Identification areas are located on the sides, ends and covers. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 24" x 16" footprint Attached-lid design Reinforced bottom Cross-stack and interlock bottom for a self-secured stack Stacks with lid closed and nests when empty Solid or ventilated walls Smooth or textured bottom Available in FDA approved material Available in ESD-protective material
Description
The 4048 Stack-N-Nest System is an integrated system of 180° stack and nest containers, pallets, top caps and dollies. These reusable plastic totes stack in a column, creating vertically modular loads and level stack heights. Containers are available with smooth bottom for easy cleaning or textured bottom for conveyor use. Ventilated walls and bottoms are available for maximum air flow, easy cleaning and rapid cooling. Contoured handles for easy and safe handling. Identification areas are located on the sides, ends and covers. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 24" x 16" footprint Attached-lid design Reinforced bottom Cross-stack and interlock bottom for a self-secured stack Stacks with lid closed and nests when empty Solid or ventilated walls Smooth or textured bottom Available in FDA approved material Available in ESD-protective material

Suppliers

Company
Product
Description
Supplier Links
 - GAX6040-27 - Orbis
Oconomowoc, WI, USA
The 4048 Stack-N-Nest System is an integrated system of 180° stack and nest containers, pallets, top caps and dollies. These reusable plastic totes stack in a column, creating vertically modular loads and level stack heights. Containers are available with smooth bottom for easy cleaning or textured bottom for conveyor use. Ventilated walls and bottoms are available for maximum air flow, easy cleaning and rapid cooling. Contoured handles for easy and safe handling. Identification areas are located on the sides, ends and covers. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 24" x 16" footprint Attached-lid design Reinforced bottom Cross-stack and interlock bottom for a self-secured stack Stacks with lid closed and nests when empty Solid or ventilated walls Smooth or textured bottom Available in FDA approved material Available in ESD-protective material

The 4048 Stack-N-Nest System is an integrated system of 180° stack and nest containers, pallets, top caps and dollies. These reusable plastic totes stack in a column, creating vertically modular loads and level stack heights. Containers are available with smooth bottom for easy cleaning or textured bottom for conveyor use. Ventilated walls and bottoms are available for maximum air flow, easy cleaning and rapid cooling. Contoured handles for easy and safe handling. Identification areas are located on the sides, ends and covers. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this.

  • 24" x 16" footprint
  • Attached-lid design
  • Reinforced bottom
  • Cross-stack and interlock bottom for a self-secured stack
  • Stacks with lid closed and nests when empty
  • Solid or ventilated walls
  • Smooth or textured bottom
  • Available in FDA approved material
  • Available in ESD-protective material
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number GAX6040-27
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details